Capital Lighting, Inc. P3336-15 Sconces-Single Glass 765809

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Bath Bracket UPC: 785247333622 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Bath Bracket UPC: 785247333622 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3336-15 Sconces-Single Glass - 765809 - Capital Lighting, Inc.
Columbus, OH, USA
P3336-15 Sconces-Single Glass
765809
P3336-15 Sconces-Single Glass 765809
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2 Product Name: One Light Bath Bracket UPC: 785247333622 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 2
Product Name: One Light Bath Bracket
UPC: 785247333622
Category: Bath & Vanity
Glass: Clear Fluted
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765809
Product Name P3336-15 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details