Capital Lighting, Inc. P3374-10 Bathroom Fixtures-Two Lights 765801

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 2.62 Product Name: Two Light Bath Bracket UPC: 785247337415 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 2.62 Product Name: Two Light Bath Bracket UPC: 785247337415 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3374-10 Bathroom Fixtures-Two Lights - 765801 - Capital Lighting, Inc.
Columbus, OH, USA
P3374-10 Bathroom Fixtures-Two Lights
765801
P3374-10 Bathroom Fixtures-Two Lights 765801
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 2.62 Product Name: Two Light Bath Bracket UPC: 785247337415 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.25
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Brass
Weight: 2.62
Product Name: Two Light Bath Bracket
UPC: 785247337415
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765801
Product Name P3374-10 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details