Capital Lighting, Inc. P3754-77 Foyer/Hall Lanterns-Glass w/Frame 765798

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Weight: 22 Product Name: Six Light Foyer Pendant UPC: 785247111176 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Weight: 22 Product Name: Six Light Foyer Pendant UPC: 785247111176 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3754-77 Foyer/Hall Lanterns-Glass w/Frame - 765798 - Capital Lighting, Inc.
Columbus, OH, USA
P3754-77 Foyer/Hall Lanterns-Glass w/Frame
765798
P3754-77 Foyer/Hall Lanterns-Glass w/Frame 765798
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Weight: 22 Product Name: Six Light Foyer Pendant UPC: 785247111176 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 36.50
Length 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forged Bronze
Weight: 22
Product Name: Six Light Foyer Pendant
UPC: 785247111176
Category: Hall & Foyer
Glass: Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765798
Product Name P3754-77 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details