Capital Lighting, Inc. P3788-33 Pendants-Bowl Style 765797

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Weight: 7.1 Product Name: One Light Foyer UPC: 785247378814 Category: Hall & Foyer Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Weight: 7.1 Product Name: One Light Foyer UPC: 785247378814 Category: Hall & Foyer Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3788-33 Pendants-Bowl Style - 765797 - Capital Lighting, Inc.
Columbus, OH, USA
P3788-33 Pendants-Bowl Style
765797
P3788-33 Pendants-Bowl Style 765797
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Weight: 7.1 Product Name: One Light Foyer UPC: 785247378814 Category: Hall & Foyer Glass: Etched Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Cobblestone
Weight: 7.1
Product Name: One Light Foyer
UPC: 785247378814
Category: Hall & Foyer
Glass: Etched Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765797
Product Name P3788-33 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details