Capital Lighting, Inc. P5823-31 Exterior -Wall Mount 765786

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9.9 Product Name: Two Light Wall Lantern UPC: 785247122851 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9.9 Product Name: Two Light Wall Lantern UPC: 785247122851 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5823-31 Exterior -Wall Mount - 765786 - Capital Lighting, Inc.
Columbus, OH, USA
P5823-31 Exterior -Wall Mount
765786
P5823-31 Exterior -Wall Mount 765786
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9.9 Product Name: Two Light Wall Lantern UPC: 785247122851 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.75
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 9.9
Product Name: Two Light Wall Lantern
UPC: 785247122851
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765786
Product Name P5823-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details