Capital Lighting, Inc. P5824-31 Exterior -Wall Mount 765781

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 21.3 Product Name: Three Light Wall Lantern UPC: 785247122875 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 21.3 Product Name: Three Light Wall Lantern UPC: 785247122875 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5824-31 Exterior -Wall Mount - 765781 - Capital Lighting, Inc.
Columbus, OH, USA
P5824-31 Exterior -Wall Mount
765781
P5824-31 Exterior -Wall Mount 765781
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 21.3 Product Name: Three Light Wall Lantern UPC: 785247122875 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 21.3
Product Name: Three Light Wall Lantern
UPC: 785247122875
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765781
Product Name P5824-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details