Capital Lighting, Inc. P3754-33 Foyer/Hall Lanterns-Glass w/Frame 765779

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cobblestone Weight: 22 Product Name: Six Light Foyer Pendant UPC: 785247111169 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cobblestone Weight: 22 Product Name: Six Light Foyer Pendant UPC: 785247111169 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3754-33 Foyer/Hall Lanterns-Glass w/Frame - 765779 - Capital Lighting, Inc.
Columbus, OH, USA
P3754-33 Foyer/Hall Lanterns-Glass w/Frame
765779
P3754-33 Foyer/Hall Lanterns-Glass w/Frame 765779
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cobblestone Weight: 22 Product Name: Six Light Foyer Pendant UPC: 785247111169 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 36.50
Length 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Cobblestone
Weight: 22
Product Name: Six Light Foyer Pendant
UPC: 785247111169
Category: Hall & Foyer
Glass: Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765779
Product Name P3754-33 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details