Capital Lighting, Inc. P3487-33 Pendants-Bowl Style 765775

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Weight: 20 Product Name: Four Light Foyer UPC: 785247348718 Category: Hall & Foyer Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Weight: 20 Product Name: Four Light Foyer UPC: 785247348718 Category: Hall & Foyer Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3487-33 Pendants-Bowl Style - 765775 - Capital Lighting, Inc.
Columbus, OH, USA
P3487-33 Pendants-Bowl Style
765775
P3487-33 Pendants-Bowl Style 765775
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Weight: 20 Product Name: Four Light Foyer UPC: 785247348718 Category: Hall & Foyer Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cobblestone
Weight: 20
Product Name: Four Light Foyer
UPC: 785247348718
Category: Hall & Foyer
Glass: Tiffany Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765775
Product Name P3487-33 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details