Capital Lighting, Inc. P5515-86 Exterior -Hanging 765757

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 10.7 Product Name: Three Light Hanging Lantern UPC: 785247122776 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 10.7 Product Name: Three Light Hanging Lantern UPC: 785247122776 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5515-86 Exterior -Hanging - 765757 - Capital Lighting, Inc.
Columbus, OH, USA
P5515-86 Exterior -Hanging
765757
P5515-86 Exterior -Hanging 765757
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 10.7 Product Name: Three Light Hanging Lantern UPC: 785247122776 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.25
Length 19.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Chestnut
Weight: 10.7
Product Name: Three Light Hanging Lantern
UPC: 785247122776
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765757
Product Name P5515-86 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details