Capital Lighting, Inc. P5720-86 Exterior -Wall Mount 765755

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 10.5 Product Name: Three Light Wall Lantern UPC: 785247122806 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 10.5 Product Name: Three Light Wall Lantern UPC: 785247122806 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5720-86 Exterior -Wall Mount - 765755 - Capital Lighting, Inc.
Columbus, OH, USA
P5720-86 Exterior -Wall Mount
765755
P5720-86 Exterior -Wall Mount 765755
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 10.5 Product Name: Three Light Wall Lantern UPC: 785247122806 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Chestnut
Weight: 10.5
Product Name: Three Light Wall Lantern
UPC: 785247122806
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765755
Product Name P5720-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details