Capital Lighting, Inc. P3573-10 Pendants-Bowl Style 765747

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 9 Product Name: Three Light Foyer UPC: 785247357314 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 9 Product Name: Three Light Foyer UPC: 785247357314 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3573-10 Pendants-Bowl Style - 765747 - Capital Lighting, Inc.
Columbus, OH, USA
P3573-10 Pendants-Bowl Style
765747
P3573-10 Pendants-Bowl Style 765747
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 9 Product Name: Three Light Foyer UPC: 785247357314 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Weight: 9
Product Name: Three Light Foyer
UPC: 785247357314
Category: Hall & Foyer
Glass: Satin White
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765747
Product Name P3573-10 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details