Capital Lighting, Inc. P3575-13 Pendants-Bowl Style 765745

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 17.5 Product Name: Four Light Foyer UPC: 785247357529 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 17.5 Product Name: Four Light Foyer UPC: 785247357529 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3575-13 Pendants-Bowl Style - 765745 - Capital Lighting, Inc.
Columbus, OH, USA
P3575-13 Pendants-Bowl Style
765745
P3575-13 Pendants-Bowl Style 765745
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 17.5 Product Name: Four Light Foyer UPC: 785247357529 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 17.5
Product Name: Four Light Foyer
UPC: 785247357529
Category: Hall & Foyer
Glass: Satin White
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765745
Product Name P3575-13 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details