Capital Lighting, Inc. P3574-10EB Pendants-Bowl Style 765743

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Length 17.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Brass Weight: 12.3 Product Name: Three Light Foyer UPC: 785247357420 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Length 17.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Brass Weight: 12.3 Product Name: Three Light Foyer UPC: 785247357420 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3574-10EB Pendants-Bowl Style - 765743 - Capital Lighting, Inc.
Columbus, OH, USA
P3574-10EB Pendants-Bowl Style
765743
P3574-10EB Pendants-Bowl Style 765743
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Length 17.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Brass Weight: 12.3 Product Name: Three Light Foyer UPC: 785247357420 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Length 17.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Polished Brass
Weight: 12.3
Product Name: Three Light Foyer
UPC: 785247357420
Category: Hall & Foyer
Glass: Satin White
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765743
Product Name P3574-10EB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details