Capital Lighting, Inc. P3620-46 Pendants-Bowl Style 765723

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Bronze Weight: 50 Product Name: Four Light Foyer UPC: 785247362011 Category: Hall & Foyer Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Bronze Weight: 50 Product Name: Four Light Foyer UPC: 785247362011 Category: Hall & Foyer Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3620-46 Pendants-Bowl Style - 765723 - Capital Lighting, Inc.
Columbus, OH, USA
P3620-46 Pendants-Bowl Style
765723
P3620-46 Pendants-Bowl Style 765723
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Bronze Weight: 50 Product Name: Four Light Foyer UPC: 785247362011 Category: Hall & Foyer Glass: Light Honey Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Weathered Bronze
Weight: 50
Product Name: Four Light Foyer
UPC: 785247362011
Category: Hall & Foyer
Glass: Light Honey Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765723
Product Name P3620-46 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details