Capital Lighting, Inc. P3617-88 Pendants-Bowl Style 765708

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Weight: 9.5 Product Name: Three Light Foyer UPC: 785247361717 Category: Hall & Foyer Glass: Clear Hurricane Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Weight: 9.5 Product Name: Three Light Foyer UPC: 785247361717 Category: Hall & Foyer Glass: Clear Hurricane Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3617-88 Pendants-Bowl Style - 765708 - Capital Lighting, Inc.
Columbus, OH, USA
P3617-88 Pendants-Bowl Style
765708
P3617-88 Pendants-Bowl Style 765708
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Weight: 9.5 Product Name: Three Light Foyer UPC: 785247361717 Category: Hall & Foyer Glass: Clear Hurricane Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heirloom
Weight: 9.5
Product Name: Three Light Foyer
UPC: 785247361717
Category: Hall & Foyer
Glass: Clear Hurricane
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765708
Product Name P3617-88 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details