Capital Lighting, Inc. P5834-10 Exterior -Hanging 765696

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 5.5 Product Name: One Light Close To Ceiling UPC: 785247583409 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 5.5 Product Name: One Light Close To Ceiling UPC: 785247583409 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5834-10 Exterior -Hanging - 765696 - Capital Lighting, Inc.
Columbus, OH, USA
P5834-10 Exterior -Hanging
765696
P5834-10 Exterior -Hanging 765696
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 5.5 Product Name: One Light Close To Ceiling UPC: 785247583409 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 5.5
Product Name: One Light Close To Ceiling
UPC: 785247583409
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765696
Product Name P5834-10 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details