Capital Lighting, Inc. P5847-10 Exterior -Hanging 765693

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 3.1 Product Name: One Light Close To Ceiling UPC: 785247584703 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 3.1 Product Name: One Light Close To Ceiling UPC: 785247584703 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5847-10 Exterior -Hanging - 765693 - Capital Lighting, Inc.
Columbus, OH, USA
P5847-10 Exterior -Hanging
765693
P5847-10 Exterior -Hanging 765693
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 3.1 Product Name: One Light Close To Ceiling UPC: 785247584703 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Length 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 3.1
Product Name: One Light Close To Ceiling
UPC: 785247584703
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765693
Product Name P5847-10 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details