Capital Lighting, Inc. P5558-86 Exterior -Hanging 765688

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 11.8 Product Name: One Light Hanging Lantern UPC: 785247109746 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Damp Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 11.8 Product Name: One Light Hanging Lantern UPC: 785247109746 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Damp Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5558-86 Exterior -Hanging - 765688 - Capital Lighting, Inc.
Columbus, OH, USA
P5558-86 Exterior -Hanging
765688
P5558-86 Exterior -Hanging 765688
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 11.8 Product Name: One Light Hanging Lantern UPC: 785247109746 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Damp Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Chestnut
Weight: 11.8
Product Name: One Light Hanging Lantern
UPC: 785247109746
Category: Outdoor
Glass: Water Seeded/Clear Bevel
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765688
Product Name P5558-86 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details