Capital Lighting, Inc. P5458-86 Exterior -Post/Pier Head 765685

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 11.9 Product Name: One Light Post Lantern UPC: 785247109739 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 11.9 Product Name: One Light Post Lantern UPC: 785247109739 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5458-86 Exterior -Post/Pier Head - 765685 - Capital Lighting, Inc.
Columbus, OH, USA
P5458-86 Exterior -Post/Pier Head
765685
P5458-86 Exterior -Post/Pier Head 765685
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 11.9 Product Name: One Light Post Lantern UPC: 785247109739 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Chestnut
Weight: 11.9
Product Name: One Light Post Lantern
UPC: 785247109739
Category: Outdoor
Glass: Water Seeded/Clear Bevel
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765685
Product Name P5458-86 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details