Capital Lighting, Inc. P5672-50 Exterior -Wall Mount 765669

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Extension: 12 Bulb Qty: 3 Wattage: 60 Finish: Golden Baroque Weight: 18.9 Product Name: Three Light Wall Lantern UPC: 785247567232 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Extension: 12 Bulb Qty: 3 Wattage: 60 Finish: Golden Baroque Weight: 18.9 Product Name: Three Light Wall Lantern UPC: 785247567232 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5672-50 Exterior -Wall Mount - 765669 - Capital Lighting, Inc.
Columbus, OH, USA
P5672-50 Exterior -Wall Mount
765669
P5672-50 Exterior -Wall Mount 765669
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Extension: 12 Bulb Qty: 3 Wattage: 60 Finish: Golden Baroque Weight: 18.9 Product Name: Three Light Wall Lantern UPC: 785247567232 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 28.00
Extension: 12
Bulb
Qty: 3
Wattage: 60
Finish: Golden Baroque
Weight: 18.9
Product Name: Three Light Wall Lantern
UPC: 785247567232
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765669
Product Name P5672-50 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details