Capital Lighting, Inc. P5429-87 Exterior -Post/Pier Head 765666

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 7.8 Product Name: Two Light Post Lantern UPC: 785247109081 Category: Outdoor Glass: Hammered Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 7.8 Product Name: Two Light Post Lantern UPC: 785247109081 Category: Outdoor Glass: Hammered Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5429-87 Exterior -Post/Pier Head - 765666 - Capital Lighting, Inc.
Columbus, OH, USA
P5429-87 Exterior -Post/Pier Head
765666
P5429-87 Exterior -Post/Pier Head 765666
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 7.8 Product Name: Two Light Post Lantern UPC: 785247109081 Category: Outdoor Glass: Hammered Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Fieldstone
Weight: 7.8
Product Name: Two Light Post Lantern
UPC: 785247109081
Category: Outdoor
Glass: Hammered
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765666
Product Name P5429-87 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details