Capital Lighting, Inc. P5529-87 Exterior -Hanging 765664

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 8.4 Product Name: Two Light Hanging Lantern UPC: 785247109098 Category: Outdoor Glass: Hammered Safety Rating: Ul/Cul Safety Listing: Damp Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 8.4 Product Name: Two Light Hanging Lantern UPC: 785247109098 Category: Outdoor Glass: Hammered Safety Rating: Ul/Cul Safety Listing: Damp Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
P5529-87 Exterior -Hanging - 765664 - Capital Lighting, Inc.
Columbus, OH, USA
P5529-87 Exterior -Hanging
765664
P5529-87 Exterior -Hanging 765664
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 19.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 8.4 Product Name: Two Light Hanging Lantern UPC: 785247109098 Category: Outdoor Glass: Hammered Safety Rating: Ul/Cul Safety Listing: Damp Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 19.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Fieldstone
Weight: 8.4
Product Name: Two Light Hanging Lantern
UPC: 785247109098
Category: Outdoor
Glass: Hammered
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765664
Product Name P5529-87 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details