Capital Lighting, Inc. P5829-87 Exterior -Wall Mount 765663

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 9.4 Product Name: Two Light Wall Lantern UPC: 785247109128 Category: Outdoor Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 9.4 Product Name: Two Light Wall Lantern UPC: 785247109128 Category: Outdoor Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5829-87 Exterior -Wall Mount - 765663 - Capital Lighting, Inc.
Columbus, OH, USA
P5829-87 Exterior -Wall Mount
765663
P5829-87 Exterior -Wall Mount 765663
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.50 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fieldstone Weight: 9.4 Product Name: Two Light Wall Lantern UPC: 785247109128 Category: Outdoor Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 20.50
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Fieldstone
Weight: 9.4
Product Name: Two Light Wall Lantern
UPC: 785247109128
Category: Outdoor
Glass: Hammered
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765663
Product Name P5829-87 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details