Capital Lighting, Inc. P5828-87 Exterior -Wall Mount 765662

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fieldstone Weight: 5.9 Product Name: One Light Wall Lantern UPC: 785247109111 Category: Outdoor Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fieldstone Weight: 5.9 Product Name: One Light Wall Lantern UPC: 785247109111 Category: Outdoor Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5828-87 Exterior -Wall Mount - 765662 - Capital Lighting, Inc.
Columbus, OH, USA
P5828-87 Exterior -Wall Mount
765662
P5828-87 Exterior -Wall Mount 765662
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fieldstone Weight: 5.9 Product Name: One Light Wall Lantern UPC: 785247109111 Category: Outdoor Glass: Hammered Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Fieldstone
Weight: 5.9
Product Name: One Light Wall Lantern
UPC: 785247109111
Category: Outdoor
Glass: Hammered
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765662
Product Name P5828-87 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details