PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Bronze
Weight: 11
Product Name: One Light Post Lantern
UPC: 785247542819
Category: Outdoor
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 765659 |
| Product Name | P5428-46 Exterior -Post/Pier Head |
| Application | Residential; Outdoor |