Capital Lighting, Inc. P5461-33 Exterior -Post/Pier Head 765653

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Weight: 12.5 Product Name: One Light Post Lantern UPC: 785247546114 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Weight: 12.5 Product Name: One Light Post Lantern UPC: 785247546114 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5461-33 Exterior -Post/Pier Head - 765653 - Capital Lighting, Inc.
Columbus, OH, USA
P5461-33 Exterior -Post/Pier Head
765653
P5461-33 Exterior -Post/Pier Head 765653
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Weight: 12.5 Product Name: One Light Post Lantern UPC: 785247546114 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Cobblestone
Weight: 12.5
Product Name: One Light Post Lantern
UPC: 785247546114
Category: Outdoor
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765653
Product Name P5461-33 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details