Capital Lighting, Inc. P5759-33 Exterior -Wall Mount 765650

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Cobblestone Weight: 2 Product Name: One Light Wall Lantern UPC: 785247575916 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Cobblestone Weight: 2 Product Name: One Light Wall Lantern UPC: 785247575916 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5759-33 Exterior -Wall Mount - 765650 - Capital Lighting, Inc.
Columbus, OH, USA
P5759-33 Exterior -Wall Mount
765650
P5759-33 Exterior -Wall Mount 765650
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Cobblestone Weight: 2 Product Name: One Light Wall Lantern UPC: 785247575916 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Cobblestone
Weight: 2
Product Name: One Light Wall Lantern
UPC: 785247575916
Category: Outdoor
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765650
Product Name P5759-33 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details