Capital Lighting, Inc. P5671-50 Exterior -Wall Mount 765648

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 11 Bulb Qty: 2 Wattage: 60 Finish: Golden Baroque Weight: 8.4 Product Name: Two Light Wall Lantern UPC: 785247567133 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 11 Bulb Qty: 2 Wattage: 60 Finish: Golden Baroque Weight: 8.4 Product Name: Two Light Wall Lantern UPC: 785247567133 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5671-50 Exterior -Wall Mount - 765648 - Capital Lighting, Inc.
Columbus, OH, USA
P5671-50 Exterior -Wall Mount
765648
P5671-50 Exterior -Wall Mount 765648
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 11 Bulb Qty: 2 Wattage: 60 Finish: Golden Baroque Weight: 8.4 Product Name: Two Light Wall Lantern UPC: 785247567133 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Extension: 11
Bulb
Qty: 2
Wattage: 60
Finish: Golden Baroque
Weight: 8.4
Product Name: Two Light Wall Lantern
UPC: 785247567133
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765648
Product Name P5671-50 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details