Capital Lighting, Inc. P5474-50 Exterior -Post/Pier Head 765641

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Baroque Weight: 22 Product Name: Four Light Post Lantern UPC: 785247547432 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Baroque Weight: 22 Product Name: Four Light Post Lantern UPC: 785247547432 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5474-50 Exterior -Post/Pier Head - 765641 - Capital Lighting, Inc.
Columbus, OH, USA
P5474-50 Exterior -Post/Pier Head
765641
P5474-50 Exterior -Post/Pier Head 765641
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Baroque Weight: 22 Product Name: Four Light Post Lantern UPC: 785247547432 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Golden Baroque
Weight: 22
Product Name: Four Light Post Lantern
UPC: 785247547432
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765641
Product Name P5474-50 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details