Capital Lighting, Inc. P5595-50 Exterior -Hanging 765627

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.25 Length 14.25 Bulb Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 6.7 Product Name: One Light Hanging Lantern UPC: 785247559527 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Damp Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.25 Length 14.25 Bulb Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 6.7 Product Name: One Light Hanging Lantern UPC: 785247559527 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Damp Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5595-50 Exterior -Hanging - 765627 - Capital Lighting, Inc.
Columbus, OH, USA
P5595-50 Exterior -Hanging
765627
P5595-50 Exterior -Hanging 765627
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.25 Length 14.25 Bulb Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 6.7 Product Name: One Light Hanging Lantern UPC: 785247559527 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Damp Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 14.25
Length 14.25
Bulb
Qty: 1
Wattage: 100
Finish: Golden Baroque
Weight: 6.7
Product Name: One Light Hanging Lantern
UPC: 785247559527
Category: Outdoor
Glass: Tiffany Art
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765627
Product Name P5595-50 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details