Capital Lighting, Inc. P5994-50 Exterior -Wall Mount 765626

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.75 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 4.4 Product Name: One Light Wall Lantern UPC: 785247599424 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.75 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 4.4 Product Name: One Light Wall Lantern UPC: 785247599424 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5994-50 Exterior -Wall Mount - 765626 - Capital Lighting, Inc.
Columbus, OH, USA
P5994-50 Exterior -Wall Mount
765626
P5994-50 Exterior -Wall Mount 765626
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.75 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 4.4 Product Name: One Light Wall Lantern UPC: 785247599424 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 13.75
Extension: 9
Bulb
Qty: 1
Wattage: 100
Finish: Golden Baroque
Weight: 4.4
Product Name: One Light Wall Lantern
UPC: 785247599424
Category: Outdoor
Glass: Tiffany Art
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765626
Product Name P5994-50 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details