Capital Lighting, Inc. P5596-50 Exterior -Ceiling Mount 765624

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Baroque Weight: 7 Product Name: Three Light Close To Ceiling UPC: 785247559626 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Baroque Weight: 7 Product Name: Three Light Close To Ceiling UPC: 785247559626 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5596-50 Exterior -Ceiling Mount - 765624 - Capital Lighting, Inc.
Columbus, OH, USA
P5596-50 Exterior -Ceiling Mount
765624
P5596-50 Exterior -Ceiling Mount 765624
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Baroque Weight: 7 Product Name: Three Light Close To Ceiling UPC: 785247559626 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Golden Baroque
Weight: 7
Product Name: Three Light Close To Ceiling
UPC: 785247559626
Category: Outdoor
Glass: Tiffany Art
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765624
Product Name P5596-50 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details