Capital Lighting, Inc. P5995-50 Exterior -Wall Mount 765623

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 6.2 Product Name: One Light Wall Lantern UPC: 785247599523 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 6.2 Product Name: One Light Wall Lantern UPC: 785247599523 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5995-50 Exterior -Wall Mount - 765623 - Capital Lighting, Inc.
Columbus, OH, USA
P5995-50 Exterior -Wall Mount
765623
P5995-50 Exterior -Wall Mount 765623
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 6.2 Product Name: One Light Wall Lantern UPC: 785247599523 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 17.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Baroque
Weight: 6.2
Product Name: One Light Wall Lantern
UPC: 785247599523
Category: Outdoor
Glass: Tiffany Art
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765623
Product Name P5995-50 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details