Capital Lighting, Inc. P5486-31 Exterior -Post/Pier Head 765618

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: MR16 Qty: 1 Wattage: 100 Finish: Textured Black Weight: 14.5 Product Name: One Light Post Lantern UPC: 785247548613 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: MR16 Qty: 1 Wattage: 100 Finish: Textured Black Weight: 14.5 Product Name: One Light Post Lantern UPC: 785247548613 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5486-31 Exterior -Post/Pier Head - 765618 - Capital Lighting, Inc.
Columbus, OH, USA
P5486-31 Exterior -Post/Pier Head
765618
P5486-31 Exterior -Post/Pier Head 765618
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: MR16 Qty: 1 Wattage: 100 Finish: Textured Black Weight: 14.5 Product Name: One Light Post Lantern UPC: 785247548613 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Bulb
Type: MR16
Qty: 1
Wattage: 100
Finish: Textured Black
Weight: 14.5
Product Name: One Light Post Lantern
UPC: 785247548613
Category: Outdoor
Glass: White
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765618
Product Name P5486-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details