Capital Lighting, Inc. P5482-30 Exterior -Post/Pier Head 765607

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Weight: 6 Product Name: One Light Post Lantern UPC: 785247548217 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Weight: 6 Product Name: One Light Post Lantern UPC: 785247548217 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5482-30 Exterior -Post/Pier Head - 765607 - Capital Lighting, Inc.
Columbus, OH, USA
P5482-30 Exterior -Post/Pier Head
765607
P5482-30 Exterior -Post/Pier Head 765607
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Weight: 6 Product Name: One Light Post Lantern UPC: 785247548217 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured White
Weight: 6
Product Name: One Light Post Lantern
UPC: 785247548217
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765607
Product Name P5482-30 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details