Capital Lighting, Inc. P5582-31 Exterior -Hanging 765606

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 7 Product Name: One Light Hanging Lantern UPC: 785247558223 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 7 Product Name: One Light Hanging Lantern UPC: 785247558223 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5582-31 Exterior -Hanging - 765606 - Capital Lighting, Inc.
Columbus, OH, USA
P5582-31 Exterior -Hanging
765606
P5582-31 Exterior -Hanging 765606
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 7 Product Name: One Light Hanging Lantern UPC: 785247558223 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Weight: 7
Product Name: One Light Hanging Lantern
UPC: 785247558223
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765606
Product Name P5582-31 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details