PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured White
Weight: 4.8
Product Name: One Light Wall Lantern
UPC: 785247568123
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 765603 |
| Product Name | P5681-30 Exterior -Wall Mount |
| Application | Residential; Outdoor |