Capital Lighting, Inc. P5683-31 Exterior -Wall Mount 765602

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 7 Product Name: One Light Wall Lantern UPC: 785247568321 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 7 Product Name: One Light Wall Lantern UPC: 785247568321 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5683-31 Exterior -Wall Mount - 765602 - Capital Lighting, Inc.
Columbus, OH, USA
P5683-31 Exterior -Wall Mount
765602
P5683-31 Exterior -Wall Mount 765602
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 7 Product Name: One Light Wall Lantern UPC: 785247568321 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Weight: 7
Product Name: One Light Wall Lantern
UPC: 785247568321
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765602
Product Name P5683-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details