Capital Lighting, Inc. P5681-31 Exterior -Wall Mount 765600

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 4.8 Product Name: One Light Wall Lantern UPC: 785247568116 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 4.8 Product Name: One Light Wall Lantern UPC: 785247568116 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5681-31 Exterior -Wall Mount - 765600 - Capital Lighting, Inc.
Columbus, OH, USA
P5681-31 Exterior -Wall Mount
765600
P5681-31 Exterior -Wall Mount 765600
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 4.8 Product Name: One Light Wall Lantern UPC: 785247568116 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Weight: 4.8
Product Name: One Light Wall Lantern
UPC: 785247568116
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765600
Product Name P5681-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details