Capital Lighting, Inc. P3372-46 Bathroom Fixtures-Four Lights 765597

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 11.25 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Bronze Weight: 26 Product Name: Four Light Bath UPC: 785247110797 Category: Bath & Vanity Glass: Satin Marbelized Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 11.25 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Bronze Weight: 26 Product Name: Four Light Bath UPC: 785247110797 Category: Bath & Vanity Glass: Satin Marbelized Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3372-46 Bathroom Fixtures-Four Lights - 765597 - Capital Lighting, Inc.
Columbus, OH, USA
P3372-46 Bathroom Fixtures-Four Lights
765597
P3372-46 Bathroom Fixtures-Four Lights 765597
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 11.25 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Bronze Weight: 26 Product Name: Four Light Bath UPC: 785247110797 Category: Bath & Vanity Glass: Satin Marbelized Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 11.25
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Weathered Bronze
Weight: 26
Product Name: Four Light Bath
UPC: 785247110797
Category: Bath & Vanity
Glass: Satin Marbelized
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765597
Product Name P3372-46 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details