Capital Lighting, Inc. P3009-43 Bathroom Fixtures-Three Lights 765592

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Silver Weight: 11.4 Product Name: Three Light Bath UPC: 785247300921 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Silver Weight: 11.4 Product Name: Three Light Bath UPC: 785247300921 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3009-43 Bathroom Fixtures-Three Lights - 765592 - Capital Lighting, Inc.
Columbus, OH, USA
P3009-43 Bathroom Fixtures-Three Lights
765592
P3009-43 Bathroom Fixtures-Three Lights 765592
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Silver Weight: 11.4 Product Name: Three Light Bath UPC: 785247300921 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 9.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Silver
Weight: 11.4
Product Name: Three Light Bath
UPC: 785247300921
Category: Bath & Vanity
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765592
Product Name P3009-43 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details