Capital Lighting, Inc. P3267-33 Bathroom Fixtures-Two Lights 765586

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 8.5 Product Name: Two Light Bath Bracket UPC: 785247326723 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 8.5 Product Name: Two Light Bath Bracket UPC: 785247326723 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3267-33 Bathroom Fixtures-Two Lights - 765586 - Capital Lighting, Inc.
Columbus, OH, USA
P3267-33 Bathroom Fixtures-Two Lights
765586
P3267-33 Bathroom Fixtures-Two Lights 765586
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Weight: 8.5 Product Name: Two Light Bath Bracket UPC: 785247326723 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cobblestone
Weight: 8.5
Product Name: Two Light Bath Bracket
UPC: 785247326723
Category: Bath & Vanity
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765586
Product Name P3267-33 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details