Capital Lighting, Inc. P3268-09 Bathroom Fixtures-Three Lights 765581

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Bath Bracket UPC: 785247326815 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Bath Bracket UPC: 785247326815 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3268-09 Bathroom Fixtures-Three Lights - 765581 - Capital Lighting, Inc.
Columbus, OH, USA
P3268-09 Bathroom Fixtures-Three Lights
765581
P3268-09 Bathroom Fixtures-Three Lights 765581
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Bath Bracket UPC: 785247326815 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 6.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 14
Product Name: Three Light Bath Bracket
UPC: 785247326815
Category: Bath & Vanity
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765581
Product Name P3268-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details