PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 4.5
Product Name: One Light Bath
UPC: 785247108794
Category: Bath & Vanity
Glass: Etched White Opal
Safety Rating: Ul Cul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 765577 |
| Product Name | P3106-15 Sconces-Single Glass |
| Application | Residential |