Capital Lighting, Inc. P3029-74 Bathroom Fixtures-Three Lights 765569

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Venetian Bronze Weight: 11.7 Product Name: Three Light Bath Bracket UPC: 785247302932 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Venetian Bronze Weight: 11.7 Product Name: Three Light Bath Bracket UPC: 785247302932 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3029-74 Bathroom Fixtures-Three Lights - 765569 - Capital Lighting, Inc.
Columbus, OH, USA
P3029-74 Bathroom Fixtures-Three Lights
765569
P3029-74 Bathroom Fixtures-Three Lights 765569
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Venetian Bronze Weight: 11.7 Product Name: Three Light Bath Bracket UPC: 785247302932 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Venetian Bronze
Weight: 11.7
Product Name: Three Light Bath Bracket
UPC: 785247302932
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765569
Product Name P3029-74 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details