Capital Lighting, Inc. P3258-06 Sconces-Single Glass 765568

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Nickel Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247325818 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Nickel Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247325818 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3258-06 Sconces-Single Glass - 765568 - Capital Lighting, Inc.
Columbus, OH, USA
P3258-06 Sconces-Single Glass
765568
P3258-06 Sconces-Single Glass 765568
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Nickel Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247325818 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pearl Nickel
Weight: 3.5
Product Name: One Light Bath Bracket
UPC: 785247325818
Category: Bath & Vanity
Glass: Faux Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765568
Product Name P3258-06 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details