Capital Lighting, Inc. P3028-74 Bathroom Fixtures-Two Lights 765567

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Weight: 8.4 Product Name: Two Light Bath Bracket UPC: 785247302833 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Weight: 8.4 Product Name: Two Light Bath Bracket UPC: 785247302833 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3028-74 Bathroom Fixtures-Two Lights - 765567 - Capital Lighting, Inc.
Columbus, OH, USA
P3028-74 Bathroom Fixtures-Two Lights
765567
P3028-74 Bathroom Fixtures-Two Lights 765567
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Weight: 8.4 Product Name: Two Light Bath Bracket UPC: 785247302833 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Length 8.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Venetian Bronze
Weight: 8.4
Product Name: Two Light Bath Bracket
UPC: 785247302833
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765567
Product Name P3028-74 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details