Capital Lighting, Inc. P3028-09 Bathroom Fixtures-Two Lights 765564

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Bracket UPC: 785247113712 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Bracket UPC: 785247113712 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3028-09 Bathroom Fixtures-Two Lights - 765564 - Capital Lighting, Inc.
Columbus, OH, USA
P3028-09 Bathroom Fixtures-Two Lights
765564
P3028-09 Bathroom Fixtures-Two Lights 765564
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Bracket UPC: 785247113712 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Length 8.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Bath Bracket
UPC: 785247113712
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765564
Product Name P3028-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details