Capital Lighting, Inc. P3258-08 Sconces-Single Glass 765537

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Platinum Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247325825 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Platinum Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247325825 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3258-08 Sconces-Single Glass - 765537 - Capital Lighting, Inc.
Columbus, OH, USA
P3258-08 Sconces-Single Glass
765537
P3258-08 Sconces-Single Glass 765537
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Platinum Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247325825 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Platinum
Weight: 3.5
Product Name: One Light Bath Bracket
UPC: 785247325825
Category: Bath & Vanity
Glass: Faux Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765537
Product Name P3258-08 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details