Capital Lighting, Inc. P3259-08 Bathroom Fixtures-Two Lights 765534

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Platinum Weight: 8.5 Product Name: Two Light Bath Bracket UPC: 785247325924 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Platinum Weight: 8.5 Product Name: Two Light Bath Bracket UPC: 785247325924 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3259-08 Bathroom Fixtures-Two Lights - 765534 - Capital Lighting, Inc.
Columbus, OH, USA
P3259-08 Bathroom Fixtures-Two Lights
765534
P3259-08 Bathroom Fixtures-Two Lights 765534
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Platinum Weight: 8.5 Product Name: Two Light Bath Bracket UPC: 785247325924 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Extension: 12
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Platinum
Weight: 8.5
Product Name: Two Light Bath Bracket
UPC: 785247325924
Category: Bath & Vanity
Glass: Faux Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765534
Product Name P3259-08 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details